8 Position Circular Connector Plug, Male Pins Crimp
CIRCULAR CONNECTOR, PLUG, 8POS, 44-12; Product Range:Class L Series; Circular Connector Shell Style:Wall Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:44-12
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 1178-CL90558DT44412P-ND | 83AH7616 |
| Product Name | Circular Connector Assemblies | Circular Connector, Plug, 8Pos, 44-12; Product Range Amphenol Aerospace |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |
| Mounting | Panel Mount | |
| Voltage Rating | 208 volts |