CONNECTOR
TVP00RW-21-35S W/ PC CON
CONNECTOR
TVP00RW-21-35S W/ PC CON
CIRCULAR CONNECTOR RECEPTACLE SIZE 21, 79 POSITION, PANEL; Product Range:88 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:79Contacts;
| Powell Electronics, Inc. | Powell Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 88-569767-35S | 88-569767-35S | Amphenol 88-569767-35S | 48M4154 |
| Product Name | MIL Spec Connector - MIL-DTL-38999 III | Circular Connector Receptacle Size 21, 79 Position, Panel; Product Range Amphenol Aerospace | ||
| Connector Type | Military Connector | Circular / Cylindrical Connectors |