Amphenol Aerospace Corporation Circular Connector Assemblies D38999/20FC35PA

Description
TV 22C 22#22D PIN RECP NI
Request a Quote Datasheet
Description
TV 22C 22#22D PIN RECP NI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/20FC35PA - PEI-Genesis
Philadelphia, PA, United States
TV 22C 22#22D PIN RECP NI

TV 22C 22#22D PIN RECP NI

Buy Now
Circular Connector Assemblies - 1178-D38999/20FC35PA-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-D38999/20FC35PA-ND
Circular Connector Assemblies 1178-D38999/20FC35PA-ND
RECEPT

RECEPT

Buy Now Datasheet
Circular Connector Receptacle, Size 13, 22 Position, Wall; Military Specification Amphenol Aerospace - 33K8835 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 13, 22 Position, Wall; Military Specification Amphenol Aerospace
33K8835
Circular Connector Receptacle, Size 13, 22 Position, Wall; Military Specification Amphenol Aerospace 33K8835
CIRCULAR CONNECTOR RECEPTACLE, SIZE 13, 22 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 13, 22 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/20FC35PA 1178-D38999/20FC35PA-ND 33K8835
Product Name Circular Connector Assemblies Circular Connector Receptacle, Size 13, 22 Position, Wall; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-109-956-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details