TV 13C 13#22D PIN RECP NI
13 Position Circular Connector Receptacle, Male Pins Crimp
Amphenol Limited D38999/20FB35PN
CIRCULAR CONNECTOR RECEPTACLE, SIZE 11, 13 POSITION, WALL; Military Specification:MIL-DT
CIRCULAR CONN, RCPT, 11-35, WALL MOUNT; Military Specification:MIL-DT
| PEI-Genesis | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol D38999/20FB35PN | AD38999/20FB35PN-ND | 2368071 | 95J9272 | 58T1487 |
| Product Name | Circular Connector Assemblies | Mil Spec Circular Connectors | Circular Connector Receptacle, Size 11, 13 Position, Wall; Military Specification Amphenol Aerospace | Circular Conn, Rcpt, 11-35, Wall Mount; Military Specification Amphenol Aerospace | |
| Gender | Female / Jack | Male / Plug; Female / Jack | |||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors; Military Connector | |
| Mounting | Panel Mount | ||||
| Voltage Rating | 400 to 500 volts |