Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III 88-569766-35P

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
88-569766-35P
MIL Spec Connector - MIL-DTL-38999 III 88-569766-35P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
88-569766-35P
MIL Spec Connector - MIL-DTL-38999 III 88-569766-35P
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol 88-569766-35P - PEI-Genesis
Philadelphia, PA, United States
TVP00RW-19-35P W/ PC CONT

TVP00RW-19-35P W/ PC CONT

Buy Now
Circular Connector Receptacle Size 19, 66 Position, Panel; Product Range Amphenol Aerospace - 40M7326 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 19, 66 Position, Panel; Product Range Amphenol Aerospace
40M7326
Circular Connector Receptacle Size 19, 66 Position, Panel; Product Range Amphenol Aerospace 40M7326
CIRCULAR CONNECTOR RECEPTACLE SIZE 19, 66 POSITION, PANEL; Product Range:88 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:66Contacts; Circular Contact Type:PCB Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 19, 66 POSITION, PANEL; Product Range:88 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:66Contacts; Circular Contact Type:PCB Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 88-569766-35P Amphenol 88-569766-35P 40M7326
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Connector Receptacle Size 19, 66 Position, Panel; Product Range Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 8714D1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details