Amphenol Aerospace Corporation Datasheets for Heavy Duty Rectangular Connectors
Heavy duty rectangular connectors are designed to accommodate large electrical loads and direct signals under a multitude of operating conditions.
Heavy Duty Rectangular Connectors: Learn more
| Product Name | Notes |
|---|---|
| Amphenol offers complete board level design flexibility with its LRM (Line Replaceable Modular) interconnect series. Amphenol LRM connectors provide the high level of design versatility that engineers need for board... | |
| Amphenol's NAFI connector products include multi-row, through-hole solder "blade" connectors and card extender connectors as well as press fit "tuning fork" backplane connectors. As with our other connector products, a... | |
| UHD 296 Pin Connector with 270V Power 296 Digital Contacts SEM-E Format DESC 89065-93006 Two 270V Power Contacts Rigid or Flex Terminations | |
| UHD 300-Pin Multipurpose Connector 300 Digital Contacts SEM-E Format DESC 89065-93004 8 Size-16 M-29504 Fiber Optic, Coax Contacts Rigid or Flex Terminations | |
| UHD 372 Pin Connector SEM-E 372 Digital Contacts SEM-E Format IEEE 1101.4, 1101.7, 1101.9 DESC 89065-93002 Rigid or Flex Terminations | |
| UHD 396 Pin Connector Futurebus+ SEM-E 396 Digital Contacts SEM-E Format EIA /IS-753 IEEE 1101.4, 1101.7, 1101.9 Rigid or Flex Terminations | |
| UHD 556 Pin Connector Futurebus+ 10-SU 556 Digital Contacts 10-SU Format EIA /IS-753 IEEE 1101.3, 1101.8 Rigid or Flex Terminations | |
| Developed in the 1980’s to provide solutions to problems caused by the high mating and unmating forces of conventional pin and socket contact pairs. 4 Body styles: mother board (MB),... | |
| Metal shells - mount directly to the standard VME card mounting holes, providing support and protection to the inserts in the module and additional stiffness to the backplane The metal... |