TVP00RW-19-32S W/ PC CON
CIRCULAR CONNECTOR RECEPTACLE SIZE 19, 32 POSITION, PANEL; Product Range:88 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:32Contacts;
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol 88-569766-32S | 08R2311 |
| Product Name | Circular Connector Receptacle Size 19, 32 Position, Panel; Product Range Amphenol Aerospace | |
| Connector Type | Circular / Cylindrical Connectors |