Amphenol Aerospace Corporation Mil Spec Cir Conn, Rcpt, 25-6, Crimp; Product Range Amphenol Aerospace CF-594025-06S

Description
MIL SPEC CIR CONN, RCPT, 25-6, CRIMP; Product Range:CF Tri-Start Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied
Description
MIL SPEC CIR CONN, RCPT, 25-6, CRIMP; Product Range:CF Tri-Start Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied

Suppliers

Company
Product
Description
Supplier Links
Mil Spec Cir Conn, Rcpt, 25-6, Crimp; Product Range Amphenol Aerospace - 08AK4929 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Rcpt, 25-6, Crimp; Product Range Amphenol Aerospace
08AK4929
Mil Spec Cir Conn, Rcpt, 25-6, Crimp; Product Range Amphenol Aerospace 08AK4929
MIL SPEC CIR CONN, RCPT, 25-6, CRIMP; Product Range:CF Tri-Start Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied

MIL SPEC CIR CONN, RCPT, 25-6, CRIMP; Product Range:CF Tri-Start Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08AK4929
Product Name Mil Spec Cir Conn, Rcpt, 25-6, Crimp; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190813 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
BOA Connectors: Heavy Duty Circular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Dubox ® - 10026805-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector
Voltage Rating 1000 volts
Current Rating 2.0 to 3.0 amps
View Details
2 suppliers