Amphenol Aerospace Corporation Circular Connector Assemblies CF-594011-01S

Description
1 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet
Description
1 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-CF-594011-01S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-CF-594011-01S-ND
Circular Connector Assemblies 1178-CF-594011-01S-ND
1 Position Circular Connector Receptacle, Female Sockets Crimp

1 Position Circular Connector Receptacle, Female Sockets Crimp

Buy Now Datasheet
Mil Spec Cir Conn, Rcpt, 11-1, Crimp; Product Range Amphenol Aerospace - 08AK4925 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Rcpt, 11-1, Crimp; Product Range Amphenol Aerospace
08AK4925
Mil Spec Cir Conn, Rcpt, 11-1, Crimp; Product Range Amphenol Aerospace 08AK4925
MIL SPEC CIR CONN, RCPT, 11-1, CRIMP; Product Range:CF Tri-Start Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:1Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

MIL SPEC CIR CONN, RCPT, 11-1, CRIMP; Product Range:CF Tri-Start Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:1Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1178-CF-594011-01S-ND 08AK4925
Product Name Circular Connector Assemblies Mil Spec Cir Conn, Rcpt, 11-1, Crimp; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
MIL-DTL-83723 Filter Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Military Connector
View Details