Amphenol Aerospace Corporation Circular Connector Assemblies CL90558DT32412P

Description
5 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet
Description
5 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-CL90558DT32412P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-CL90558DT32412P-ND
Circular Connector Assemblies 1178-CL90558DT32412P-ND
5 Position Circular Connector Plug, Male Pins Crimp

5 Position Circular Connector Plug, Male Pins Crimp

Buy Now Datasheet
Circular Connector, Plug, 5Pos, 32-12; Product Range Amphenol Aerospace - 83AH7614 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 5Pos, 32-12; Product Range Amphenol Aerospace
83AH7614
Circular Connector, Plug, 5Pos, 32-12; Product Range Amphenol Aerospace 83AH7614
CIRCULAR CONNECTOR, PLUG, 5POS, 32-12; Product Range:Class L Series; Circular Connector Shell Style:Wall Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:32-12

CIRCULAR CONNECTOR, PLUG, 5POS, 32-12; Product Range:Class L Series; Circular Connector Shell Style:Wall Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:32-12

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1178-CL90558DT32412P-ND 83AH7614
Product Name Circular Connector Assemblies Circular Connector, Plug, 5Pos, 32-12; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 208 volts
Unlock Full Specs
to access all available technical data