Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III D38999/20FB2PA

Description
TV 2C 2#16 PIN RECP NI
Request a Quote Datasheet
Description
TV 2C 2#16 PIN RECP NI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/20FB2PA - PEI-Genesis
Philadelphia, PA, United States
TV 2C 2#16 PIN RECP NI

TV 2C 2#16 PIN RECP NI

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/20FB2PA
MIL Spec Connector - MIL-DTL-38999 III D38999/20FB2PA
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
TV 2C 2#16 PIN RECP NI

TV 2C 2#16 PIN RECP NI

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/20FB2PA
MIL Spec Connector - MIL-DTL-38999 III D38999/20FB2PA
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 11, 2 Position, Wall; Military Specification Amphenol Aerospace - 22M0056 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 11, 2 Position, Wall; Military Specification Amphenol Aerospace
22M0056
Circular Connector, Receptacle, Size 11, 2 Position, Wall; Military Specification Amphenol Aerospace 22M0056
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 11, 2 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 11, 2 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/20FB2PA D38999/20FB2PA D38999/20FB2PA 22M0056
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Connector, Receptacle, Size 11, 2 Position, Wall; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10220TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Terminal Blocks - 39.2120 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Din Rail, Channel - 2946-2002-3217-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details