TV07RW-25-61S W/ PC CON
JAM NUT CONNECTOR RECEPTACLE, SIZE 25, 61 POSITION, PANEL; Product Range:88 Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:61Contacts;
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol 88-569789-61S | 92P7244 |
| Product Name | Jam Nut Connector Receptacle, Size 25, 61 Position, Panel; Product Range Amphenol Aerospace | |
| Connector Type | Circular / Cylindrical Connectors |