Amphenol Aerospace Corporation Circular Connector Assemblies CL90556FS52412P

Description
8 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet
Description
8 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-CL90556FS52412P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-CL90556FS52412P-ND
Circular Connector Assemblies 1178-CL90556FS52412P-ND
8 Position Circular Connector Plug, Male Pins Crimp

8 Position Circular Connector Plug, Male Pins Crimp

Buy Now Datasheet
Circular Connector, Plug, 8Pos, 52-12; Product Range Amphenol Aerospace - 83AH7600 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 8Pos, 52-12; Product Range Amphenol Aerospace
83AH7600
Circular Connector, Plug, 8Pos, 52-12; Product Range Amphenol Aerospace 83AH7600
CIRCULAR CONNECTOR, PLUG, 8POS, 52-12; Product Range:Class L Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:52-12

CIRCULAR CONNECTOR, PLUG, 8POS, 52-12; Product Range:Class L Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:52-12

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1178-CL90556FS52412P-ND 83AH7600
Product Name Circular Connector Assemblies Circular Connector, Plug, 8Pos, 52-12; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 208 volts
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAKN - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Schaltbau G18 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 volts
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Contacts - 1317G15 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers