Amphenol Aerospace Corporation Circular Connector Assemblies BTY-1414-07P1D

Description
7 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
7 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-BTY-1414-07P1D-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-BTY-1414-07P1D-ND
Circular Connector Assemblies 1178-BTY-1414-07P1D-ND
7 Position Circular Connector Receptacle, Male Pins Solder Cup

7 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Circular Conn, Rcpt, 14-7, Solder Mount; Product Range Amphenol Aerospace - 08AJ1873 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 14-7, Solder Mount; Product Range Amphenol Aerospace
08AJ1873
Circular Conn, Rcpt, 14-7, Solder Mount; Product Range Amphenol Aerospace 08AJ1873
CIRCULAR CONN, RCPT, 14-7, SOLDER MOUNT; Product Range:Hermetic Circular Connectors; Circular Connector Shell Style:Solder Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded

CIRCULAR CONN, RCPT, 14-7, SOLDER MOUNT; Product Range:Hermetic Circular Connectors; Circular Connector Shell Style:Solder Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1178-BTY-1414-07P1D-ND 08AJ1873
Product Name Circular Connector Assemblies Circular Conn, Rcpt, 14-7, Solder Mount; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-FG-A500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Eddicy M1 - Circular Modular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 230 to 400 volts
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Blade Type Power Connector Assemblies - 2243-1300-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
5 suppliers