Amphenol Aerospace Corporation Circular Connector, Receptacle, Size 11, 5 Position, Wall; Military Specification Amphenol Aerospace D38999/20FB5PA

Description
TV 5C 5#20 PIN RECP NI
Request a Quote Datasheet
Description
TV 5C 5#20 PIN RECP NI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/20FB5PA - PEI-Genesis
Philadelphia, PA, United States
TV 5C 5#20 PIN RECP NI

TV 5C 5#20 PIN RECP NI

Buy Now
Circular Connector, Receptacle, Size 11, 5 Position, Wall; Military Specification Amphenol Aerospace - 96J1839 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 11, 5 Position, Wall; Military Specification Amphenol Aerospace
96J1839
Circular Connector, Receptacle, Size 11, 5 Position, Wall; Military Specification Amphenol Aerospace 96J1839
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 11, 5 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 11, 5 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/20FB5PA 96J1839
Product Name Circular Connector, Receptacle, Size 11, 5 Position, Wall; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm ARINC 600 Modified Size 1 - 190402(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Filtered Rack & Panel: ARINC 404, ARINC 600, MIL-DTL-83527 Shell Styles -  - Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
View Details
PCI Express - 10018783-13100TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers