TVP00RW-11-5P W/ PC CON
CIRCULAR CONNECTOR RECEPTACLE, SIZE 11, 5 POSITION, PANEL; Product Range:-; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:PCB Pin; Coupling Style:Threaded; Contact Material:- RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol 88-569762-05P | 08R2309 |
| Product Name | Circular Connector Receptacle, Size 11, 5 Position, Panel; Product Range Amphenol Aerospace | |
| Connector Type | Circular / Cylindrical Connectors |