Amphenol Aerospace Corporation Circular Connector Assemblies CL90555DT32412S

Description
5 (Power) Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet
Description
5 (Power) Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-CL90555DT32412S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-CL90555DT32412S-ND
Circular Connector Assemblies 1178-CL90555DT32412S-ND
5 (Power) Position Circular Connector Receptacle, Female Sockets Crimp

5 (Power) Position Circular Connector Receptacle, Female Sockets Crimp

Buy Now Datasheet
Circular Connector, Rcpt, 32-12, 5Pos; Product Range Amphenol Aerospace - 83AH7578 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 32-12, 5Pos; Product Range Amphenol Aerospace
83AH7578
Circular Connector, Rcpt, 32-12, 5Pos; Product Range Amphenol Aerospace 83AH7578
CIRCULAR CONNECTOR, RCPT, 32-12, 5POS; Product Range:Class L Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Material:

CIRCULAR CONNECTOR, RCPT, 32-12, 5POS; Product Range:Class L Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Material:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1178-CL90555DT32412S-ND 83AH7578
Product Name Circular Connector Assemblies Circular Connector, Rcpt, 32-12, 5Pos; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 208 volts
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1007-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers
Connector - 2 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details