Amphenol Aerospace Corporation Circular Connector Assemblies CL90558FS52413P

Description
8 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet
Description
8 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-CL90558FS52413P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-CL90558FS52413P-ND
Circular Connector Assemblies 1178-CL90558FS52413P-ND
8 Position Circular Connector Plug, Male Pins Crimp

8 Position Circular Connector Plug, Male Pins Crimp

Buy Now Datasheet
Circular Connector, Plug, 8Pos, 52-13; Product Range Amphenol Aerospace - 83AH7625 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 8Pos, 52-13; Product Range Amphenol Aerospace
83AH7625
Circular Connector, Plug, 8Pos, 52-13; Product Range Amphenol Aerospace 83AH7625
CIRCULAR CONNECTOR, PLUG, 8POS, 52-13; Product Range:Class L Series; Circular Connector Shell Style:Wall Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:52-13

CIRCULAR CONNECTOR, PLUG, 8POS, 52-13; Product Range:Class L Series; Circular Connector Shell Style:Wall Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:52-13

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1178-CL90558FS52413P-ND 83AH7625
Product Name Circular Connector Assemblies Circular Connector, Plug, 8Pos, 52-13; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 208 volts
Unlock Full Specs
to access all available technical data

Similar Products