3 Position Circular Connector Receptacle, Male Pins Crimp
CONNECTOR RECEPTACLE D38999
Connector
TV 3C 3#20 PIN RECP NI
TV 3C 3#20 PIN RECP NI
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 9, 3 POSITION, WALL; Military Specification:MIL-DT
CIRCULAR CONNECTOR, RCPT, 3POS, 9-98; Military Specification:MIL-DT
| DigiKey | Powell Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | AD38999/20FA98PN-ND | D38999/20FA98PN | Amphenol D38999/20FA98PN | 96J1832 | 28W5837 |
| Product Name | Circular Connector Assemblies | Circular Connector, Receptacle, Size 9, 3 Position, Wall; Military Specification Amphenol Aerospace | Circular Connector, Rcpt, 3Pos, 9-98; Military Specification Amphenol Aerospace | ||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors; Military Connector | ||
| Mounting | Panel Mount | ||||
| Voltage Rating | 600 to 850 volts | ||||
| Current Rating | 7.5 amps |