TV 55C 55#22D SKT RECP
CONNECTOR
CONNECTOR
TV 55C 55#22D SKT RECP
CIRCULAR CONNECTOR RECEPTACLE SIZE 17, 55 POSITION, PANEL; Product Range:88 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts;
| PEI-Genesis | Powell Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol 88-569765-35S | 88-569765-35S | 88-569765-35S | 48K7147 |
| Product Name | MIL Spec Connector - MIL-DTL-38999 III | Circular Connector Receptacle Size 17, 55 Position, Panel; Product Range Amphenol Aerospace | ||
| Gender | Female / Jack |