Amphenol Aerospace Corporation Circular Connector Assemblies BFY-1710-05P1D

Description
5 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
5 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-BFY-1710-05P1D-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-BFY-1710-05P1D-ND
Circular Connector Assemblies 1178-BFY-1710-05P1D-ND
5 Position Circular Connector Receptacle, Male Pins Solder Cup

5 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Circular Conn, Rcpt, 10-5, Box Mount; Product Range Amphenol Aerospace - 08AJ1864 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 10-5, Box Mount; Product Range Amphenol Aerospace
08AJ1864
Circular Conn, Rcpt, 10-5, Box Mount; Product Range Amphenol Aerospace 08AJ1864
CIRCULAR CONN, RCPT, 10-5, BOX MOUNT; Product Range:Hermetic Circular Connectors; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded

CIRCULAR CONN, RCPT, 10-5, BOX MOUNT; Product Range:Hermetic Circular Connectors; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1178-BFY-1710-05P1D-ND 08AJ1864
Product Name Circular Connector Assemblies Circular Conn, Rcpt, 10-5, Box Mount; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data