Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III 88-569786-35S

Description
TV07RW-19-35S W/ PC CONTACTS
Request a Quote Datasheet
Description
TV07RW-19-35S W/ PC CONTACTS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 88-569786-35S - PEI-Genesis
Philadelphia, PA, United States
TV07RW-19-35S W/ PC CONTACTS

TV07RW-19-35S W/ PC CONTACTS

Buy Now
MIL Spec Connector - MIL-DTL-38999 III - 88-569786-35S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
88-569786-35S
MIL Spec Connector - MIL-DTL-38999 III 88-569786-35S
CONNECTOR

CONNECTOR

Buy Now
Jam Nut Connector Receptacle, Size 19, 66 Position, Panel; Product Range Amphenol Aerospace - 80K0671 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 19, 66 Position, Panel; Product Range Amphenol Aerospace
80K0671
Jam Nut Connector Receptacle, Size 19, 66 Position, Panel; Product Range Amphenol Aerospace 80K0671
JAM NUT CONNECTOR RECEPTACLE, SIZE 19, 66 POSITION, PANEL; Product Range:88 Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:66Contacts; Circular Contact Type:PCB Socket; Coupling Style:Threaded RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 19, 66 POSITION, PANEL; Product Range:88 Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:66Contacts; Circular Contact Type:PCB Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol 88-569786-35S 88-569786-35S 80K0671
Product Name MIL Spec Connector - MIL-DTL-38999 III Jam Nut Connector Receptacle, Size 19, 66 Position, Panel; Product Range Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female to BNC Female, Adapter - 9322 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
TS-9 St. Connector for RG58 Cable - ET-T9S-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details