Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III 88-569768-35S

Description
TVP00RW-23-35S W/ PC CON
Request a Quote Datasheet
Description
TVP00RW-23-35S W/ PC CON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 88-569768-35S - PEI-Genesis
Philadelphia, PA, United States
TVP00RW-23-35S W/ PC CON

TVP00RW-23-35S W/ PC CON

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
88-569768-35S
MIL Spec Connector - MIL-DTL-38999 III 88-569768-35S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
88-569768-35S
MIL Spec Connector - MIL-DTL-38999 III 88-569768-35S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle Size 23, 100 Position Panel; Product Range Amphenol Aerospace - 48K7149 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 23, 100 Position Panel; Product Range Amphenol Aerospace
48K7149
Circular Connector Receptacle Size 23, 100 Position Panel; Product Range Amphenol Aerospace 48K7149
CIRCULAR CONNECTOR RECEPTACLE SIZE 23, 100 POSITION PANEL; Product Range:88 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:100Contacts ; Circular Contact Type:PCB Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 23, 100 POSITION PANEL; Product Range:88 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:100Contacts; Circular Contact Type:PCB Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol 88-569768-35S 88-569768-35S 48K7149
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Connector Receptacle Size 23, 100 Position Panel; Product Range Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190313 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
HyperGrip® Series: Push Pull High Density Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Chameleon - 026-6A03-L0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details