Amphenol Aerospace Corporation Circular Connector Assemblies CL90555FS32412S

Description
5 (Power) Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet
Description
5 (Power) Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-CL90555FS32412S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-CL90555FS32412S-ND
Circular Connector Assemblies 1178-CL90555FS32412S-ND
5 (Power) Position Circular Connector Receptacle, Female Sockets Crimp

5 (Power) Position Circular Connector Receptacle, Female Sockets Crimp

Buy Now Datasheet
Circular Connector, Rcpt, 32-12, 5Pos; Product Range Amphenol Aerospace - 83AH7584 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 32-12, 5Pos; Product Range Amphenol Aerospace
83AH7584
Circular Connector, Rcpt, 32-12, 5Pos; Product Range Amphenol Aerospace 83AH7584
CIRCULAR CONNECTOR, RCPT, 32-12, 5POS; Product Range:Class L Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Material:

CIRCULAR CONNECTOR, RCPT, 32-12, 5POS; Product Range:Class L Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Material:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1178-CL90555FS32412S-ND 83AH7584
Product Name Circular Connector Assemblies Circular Connector, Rcpt, 32-12, 5Pos; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 208 volts
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm, High Detent - 1317G3-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
XC4 DIN Medium/High-Current Connectors - XC4B-4813 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details