TVP00RW-23-55P W/ PC CON
CIRCULAR CONNECTOR RECEPTACLE SIZE 23, 55 POSITION, PANEL; Product Range:88 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts;
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol 88-569768-55P | 05R0171 |
| Product Name | Circular Connector Receptacle Size 23, 55 Position, Panel; Product Range Amphenol Aerospace | |
| Connector Type | Circular / Cylindrical Connectors |