Amphenol Aerospace Corporation Circular Connector Assemblies CL90556FS52413P

Description
8 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet
Description
8 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-CL90556FS52413P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-CL90556FS52413P-ND
Circular Connector Assemblies 1178-CL90556FS52413P-ND
8 Position Circular Connector Plug, Male Pins Crimp

8 Position Circular Connector Plug, Male Pins Crimp

Buy Now Datasheet
Circular Connector, Plug, 8Pos, 52-13; Product Range Amphenol Aerospace - 83AH7601 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 8Pos, 52-13; Product Range Amphenol Aerospace
83AH7601
Circular Connector, Plug, 8Pos, 52-13; Product Range Amphenol Aerospace 83AH7601
CIRCULAR CONNECTOR, PLUG, 8POS, 52-13; Product Range:Class L Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:52-13

CIRCULAR CONNECTOR, PLUG, 8POS, 52-13; Product Range:Class L Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:52-13

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1178-CL90556FS52413P-ND 83AH7601
Product Name Circular Connector Assemblies Circular Connector, Plug, 8Pos, 52-13; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 208 volts
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MG-Z360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Blade Type Power Connectors - 1380G1 - Lingto Electronic Limited
Specs
Geometry Single Pole
Mounting Free Hanging (In-Line)
View Details
3 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details