Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III 88-569764-35S

Description
TVP00RW-15-35S W/ PC CON
Request a Quote Datasheet
Description
TVP00RW-15-35S W/ PC CON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 88-569764-35S - PEI-Genesis
Philadelphia, PA, United States
TVP00RW-15-35S W/ PC CON

TVP00RW-15-35S W/ PC CON

Buy Now
MIL Spec Connector - MIL-DTL-38999 III - 88-569764-35S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
88-569764-35S
MIL Spec Connector - MIL-DTL-38999 III 88-569764-35S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
88-569764-35S
MIL Spec Connector - MIL-DTL-38999 III 88-569764-35S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle Size 15, 37 Position, Panel; Product Range Amphenol Aerospace - 48M4152 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 15, 37 Position, Panel; Product Range Amphenol Aerospace
48M4152
Circular Connector Receptacle Size 15, 37 Position, Panel; Product Range Amphenol Aerospace 48M4152
CIRCULAR CONNECTOR RECEPTACLE SIZE 15, 37 POSITION, PANEL; Product Range:88 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:PCB Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 15, 37 POSITION, PANEL; Product Range:88 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:PCB Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol 88-569764-35S 88-569764-35S 48M4152
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Connector Receptacle Size 15, 37 Position, Panel; Product Range Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC7-MB-B1500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Blade Type Power Connector Assemblies - 2243-1345-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 10 to 14 AWG
View Details
4 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details