Amphenol Aerospace Corporation Jam Nut Connector Receptacle, Size 21, 41 Position, Panel; Product Range Amphenol Aerospace 88-569787-41S

Description
TV07RW-21-41S W/ PC CON
Request a Quote Datasheet
Description
TV07RW-21-41S W/ PC CON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 88-569787-41S - PEI-Genesis
Philadelphia, PA, United States
TV07RW-21-41S W/ PC CON

TV07RW-21-41S W/ PC CON

Buy Now
Jam Nut Connector Receptacle, Size 21, 41 Position, Panel; Product Range Amphenol Aerospace - 46P9620 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 21, 41 Position, Panel; Product Range Amphenol Aerospace
46P9620
Jam Nut Connector Receptacle, Size 21, 41 Position, Panel; Product Range Amphenol Aerospace 46P9620
JAM NUT CONNECTOR RECEPTACLE, SIZE 21, 41 POSITION, PANEL; Product Range:88 Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:41Contacts; Circular Contact Type:PCB Socket; Coupling Style:Threaded RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 21, 41 POSITION, PANEL; Product Range:88 Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:41Contacts; Circular Contact Type:PCB Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 88-569787-41S 46P9620
Product Name Jam Nut Connector Receptacle, Size 21, 41 Position, Panel; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Outer square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - Q236D1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details