TV 13C 13#22D SKT RECP NI
TV 13C 13#22D SKT RECP
13 Position Circular Connector Receptacle, Female Sockets Crimp
CIRCULAR CONN, RCPT, 11-35, WALL MOUNT; Military Specification:MIL-DT
| PEI-Genesis | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol D38999/20FB35SN | D38999/20FB35SN | AD38999/20FB35SN-ND | 28W5906 |
| Product Name | Circular Connector Assemblies | Circular Conn, Rcpt, 11-35, Wall Mount; Military Specification Amphenol Aerospace | ||
| Gender | Female / Jack | |||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | ||
| Mounting | Panel Mount | |||
| Voltage Rating | 400 to 500 volts |