Amphenol Aerospace Corporation Mil Spec Cir Conn, Plug, 13-2, Crimp; Product Range Amphenol Aerospace CF-594613-02P

Description
MIL SPEC CIR CONN, PLUG, 13-2, CRIMP; Product Range:CF Tri-Start Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded
Description
MIL SPEC CIR CONN, PLUG, 13-2, CRIMP; Product Range:CF Tri-Start Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded

Suppliers

Company
Product
Description
Supplier Links
Mil Spec Cir Conn, Plug, 13-2, Crimp; Product Range Amphenol Aerospace - 08AK4931 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Plug, 13-2, Crimp; Product Range Amphenol Aerospace
08AK4931
Mil Spec Cir Conn, Plug, 13-2, Crimp; Product Range Amphenol Aerospace 08AK4931
MIL SPEC CIR CONN, PLUG, 13-2, CRIMP; Product Range:CF Tri-Start Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded

MIL SPEC CIR CONN, PLUG, 13-2, CRIMP; Product Range:CF Tri-Start Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08AK4931
Product Name Mil Spec Cir Conn, Plug, 13-2, Crimp; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCPS-MRB-D30-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV320/400-GY-P70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details