Amphenol Aerospace Corporation Datasheets for Fiber Optic Connectors
Fiber optic connectors are used to align and join two or more fibers together to provide a means for attaching to, or decoupling from, a transmitter, receiver, or other fiber optic device.
Fiber Optic Connectors: Learn more
| Product Name | Notes |
|---|---|
| • 1mm precision ceramic ferrules • Offers increased termini density • Designed with similar high performance components as size 16 termini • Maintains fber optic/electrical hybrid capabilities • Termination accomplished... | |
| • Approved for use in JSF/F35 applications • Based on Amphenol® Composite Tri-Start, Qualifed to MIL-DTL-38999, Rev. J. • Increased Corrosion Resistance-nickel plating (200°C) both with stand 2000 hours of... | |
| • Approved for use in JSF/F35 applications • Precision ceramic ferrules which precisely position the fber within the termini • Precision ceramic alignment sleeves insure accurate fber to fber alignment... | |
| • Designed for use in Amphenol® MT38999 circular connectors and also for rectangular products: printed circuit board interconnects, LRM, VME64 and VITA46 interconnects. • Male and female ferrules available in... | |
| Amphenol extends it’s line of harsh environment fber optic components with a multi-channel fber optic feed-through. This feed-through is designed to per form in demanding aerospace environments and any other... | |
| Amphenol provides 90°, size 16 fber optic termini that can be used with multi-channel circular connectors. Consult Amphenol for the 90°, size 16 termini for use in LRM rectangular connectors. | |
| Amphenol provides a fiber optic interconnect for attachment to standard VME-64x cards and backplanes for the P0 and J0 locations of the boards. It uses "MT" ferrules and it is... | |
| Amphenol's proposed VITA-66.1* MT connector provides a reliable high speed connection for the most extreme commercial and military environments. This ruggedized interconnect is among the highest density of connector products... | |
| CF38999 Pin and socket termini that feature high precision, pre-radiused ceramic ferrules to help improve insertion loss performance and reduce pol ishing time. Products are available in both single mode... | |
| Designed for use in Amphenol® ARINC 801 Fiber Optic connectors - manufactured to comply with ARINC 801 Genderless terminus allows for use on both sides of a connector Alignment sleeves... | |
| Industry standard plastic ferrules designed specifically to provide high density fiber optics Multi-mode PC, single mode PC, and single mode APC configurations Up to 24 fiber channels in a size... | |
| Low Loss Characteristics with high reliability and repeatability Size 16 pin and socket termini with high precision, ceramic ferrules which precisely position the fiber within the termini Precision ceramic alignment... |