Amphenol Aerospace Corporation Circular Connector Assemblies BFY-1714-15P1D

Description
15 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
15 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-BFY-1714-15P1D-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-BFY-1714-15P1D-ND
Circular Connector Assemblies 1178-BFY-1714-15P1D-ND
15 Position Circular Connector Receptacle, Male Pins Solder Cup

15 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Circular Conn, Rcpt, 14-15, Box Mount; Product Range Amphenol Aerospace - 08AJ1866 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 14-15, Box Mount; Product Range Amphenol Aerospace
08AJ1866
Circular Conn, Rcpt, 14-15, Box Mount; Product Range Amphenol Aerospace 08AJ1866
CIRCULAR CONN, RCPT, 14-15, BOX MOUNT; Product Range:Hermetic Circular Connectors; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded

CIRCULAR CONN, RCPT, 14-15, BOX MOUNT; Product Range:Hermetic Circular Connectors; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1178-BFY-1714-15P1D-ND 08AJ1866
Product Name Circular Connector Assemblies Circular Conn, Rcpt, 14-15, Box Mount; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products