Amphenol Aerospace Corporation Jam Nut Connector Receptacle, Size 23, 55 Position, Panel; Product Range Amphenol Aerospace 88-569788-55P

Description
TV07RW-23-55P W/PC CONTACTS
Request a Quote Datasheet
Description
TV07RW-23-55P W/PC CONTACTS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 88-569788-55P - PEI-Genesis
Philadelphia, PA, United States
TV07RW-23-55P W/PC CONTACTS

TV07RW-23-55P W/PC CONTACTS

Buy Now
Jam Nut Connector Receptacle, Size 23, 55 Position, Panel; Product Range Amphenol Aerospace - 85K2248 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 23, 55 Position, Panel; Product Range Amphenol Aerospace
85K2248
Jam Nut Connector Receptacle, Size 23, 55 Position, Panel; Product Range Amphenol Aerospace 85K2248
JAM NUT CONNECTOR RECEPTACLE, SIZE 23, 55 POSITION, PANEL; Product Range:88 Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:PCB Pin; Coupling Style:Threaded RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 23, 55 POSITION, PANEL; Product Range:88 Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:PCB Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 88-569788-55P 85K2248
Product Name Jam Nut Connector Receptacle, Size 23, 55 Position, Panel; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-2039-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Powerpole ® 15-45 PCB Mounting Staples, Long - 114555P13 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers