Amphenol Aerospace Corporation Circular Connector Assemblies BNY-1708-03P1D

Description
3 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
3 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-BNY-1708-03P1D-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-BNY-1708-03P1D-ND
Circular Connector Assemblies 1178-BNY-1708-03P1D-ND
3 Position Circular Connector Receptacle, Male Pins Solder Cup

3 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Circular Conn, Rcpt, 8-3, Box Mount; Product Range Amphenol Aerospace - 08AJ1868 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 8-3, Box Mount; Product Range Amphenol Aerospace
08AJ1868
Circular Conn, Rcpt, 8-3, Box Mount; Product Range Amphenol Aerospace 08AJ1868
CIRCULAR CONN, RCPT, 8-3, BOX MOUNT; Product Range:Hermetic Circular Connectors; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded

CIRCULAR CONN, RCPT, 8-3, BOX MOUNT; Product Range:Hermetic Circular Connectors; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1178-BNY-1708-03P1D-ND 08AJ1868
Product Name Circular Connector Assemblies Circular Conn, Rcpt, 8-3, Box Mount; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-2312547-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
4 suppliers
Turret Connectors - 36-1510-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details