Amphenol Aerospace Corporation Circular Connector, Receptacle, Size 9, 6 Position, Wall; Military Specification Amphenol Aerospace D38999/20FA35SC-LC

Description
TV 6C 6#22D SKT RECP NI
Request a Quote Datasheet
Description
TV 6C 6#22D SKT RECP NI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/20FA35SC-LC - PEI-Genesis
Philadelphia, PA, United States
TV 6C 6#22D SKT RECP NI

TV 6C 6#22D SKT RECP NI

Buy Now
Circular Connector, Receptacle, Size 9, 6 Position, Wall; Military Specification Amphenol Aerospace - 33K8830 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 9, 6 Position, Wall; Military Specification Amphenol Aerospace
33K8830
Circular Connector, Receptacle, Size 9, 6 Position, Wall; Military Specification Amphenol Aerospace 33K8830
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 9, 6 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 9, 6 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/20FA35SC-LC 33K8830
Product Name Circular Connector, Receptacle, Size 9, 6 Position, Wall; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

BNC Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0060-2-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190308 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details