Amphenol Aerospace Corporation Circular Connector Assemblies CL90555DT52412S

Description
8 (Power) Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet
Description
8 (Power) Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-CL90555DT52412S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-CL90555DT52412S-ND
Circular Connector Assemblies 1178-CL90555DT52412S-ND
8 (Power) Position Circular Connector Receptacle, Female Sockets Crimp

8 (Power) Position Circular Connector Receptacle, Female Sockets Crimp

Buy Now Datasheet
Circular Connector, Rcpt, 8Pos, 52-12; Product Range Amphenol Aerospace - 83AH7582 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 8Pos, 52-12; Product Range Amphenol Aerospace
83AH7582
Circular Connector, Rcpt, 8Pos, 52-12; Product Range Amphenol Aerospace 83AH7582
CIRCULAR CONNECTOR, RCPT, 8POS, 52-12; Product Range:Class L Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Material:

CIRCULAR CONNECTOR, RCPT, 8POS, 52-12; Product Range:Class L Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Material:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1178-CL90555DT52412S-ND 83AH7582
Product Name Circular Connector Assemblies Circular Connector, Rcpt, 8Pos, 52-12; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 208 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-ML4G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
SB - Circular connectors for special applications -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 20 to 115 volts
View Details