Amphenol Aerospace Corporation Datasheets for D-Subminiature Connectors

D-subminiature or D-sub connectors are sturdy electrical connectors with a mating face shaped like the letter D. They provide polarization because male and female connectors can fit together in only one way.
D-Subminiature Connectors: Learn more

Product Name Notes
FH2
MH3
105 Series Microminiature Strip Connectors provided by Amphenol Phoenix*Features include:• Single row strip line configuration• Board, panel and cable mounting• Guide pins, jack screws• Wire harness, right angle PCB, surface...
A small connector solution which exceeds the requirements of military M83513, the Micro-D connector is provided by Amphenol. Features include:• Rack and Panel mounting, or panel mount, cable mount or...
Series 106 Microminiature Card Connectors were also designed to meet therequirements of MIL-DTL-83513. Features include:• High density• Board, panel and cable mounting for card-to-card and card-to-cable applications• Employs a D-shape...
Standard density and hi-density insert arrangements with pin and socket contacts• Fixed screw machine contacts, available in solder cup, straight PCB, right angle PCB• EMI filter D-Sub connectors use planar...
Strands of high tensile strength wire are bundled together to form brush-like contacts. By intermeshing two wire bundles together, an electrical connection is made. Low Mating Force (70-90% less than...
High density contact pattern: .070” x .060” grid spacing Low mated height: .500 from mother board to row A of daughter board Utilizes the high performance brush contact system for...