TV07RW-17-26P W/ PC CONTACTS
JAM NUT CONNECTOR RECEPTACLE, SIZE 17, 26 POSITION, PANEL; Product Range:88 Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts;
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol 88-569785-26P | 74K2051 |
| Product Name | Jam Nut Connector Receptacle, Size 17, 26 Position, Panel; Product Range Amphenol Aerospace | |
| Connector Type | Circular / Cylindrical Connectors |