Amphenol Aerospace Corporation Aquacon

Description
The Amphenol® AJ Aquacon Series of connectors has been designed to provide maximum service in oceanic or fluid immersion applications: 1500 PSI capability "O" ring sealing, thread Threaded coupling Visual mating indication Design flexibility A specially designed aluminum bronze coupling nut and type 316 stainless steel shells resist corrosion and provide a pressure withstanding connector. Positive threaded coupling, "O" rings, and a color band visual indicator assure sealing and proper mating. A rear accessory threaded provides for the use of EMI hardware or molding adapters. The AJ series is available in several different shell styles, with numerous MIL-C-38999 insert patterns. Hermetically sealed (1 x 10-6 cc/sec leakage rate) arrangements are also available.
Description
The Amphenol® AJ Aquacon Series of connectors has been designed to provide maximum service in oceanic or fluid immersion applications: 1500 PSI capability "O" ring sealing, thread Threaded coupling Visual mating indication Design flexibility A specially designed aluminum bronze coupling nut and type 316 stainless steel shells resist corrosion and provide a pressure withstanding connector. Positive threaded coupling, "O" rings, and a color band visual indicator assure sealing and proper mating. A rear accessory threaded provides for the use of EMI hardware or molding adapters. The AJ series is available in several different shell styles, with numerous MIL-C-38999 insert patterns. Hermetically sealed (1 x 10-6 cc/sec leakage rate) arrangements are also available.

Suppliers

Company
Product
Description
Supplier Links
Aquacon -  - Amphenol Aerospace Corporation
Sidney, NY, USA
Aquacon
Aquacon
The Amphenol® AJ Aquacon Series of connectors has been designed to provide maximum service in oceanic or fluid immersion applications: 1500 PSI capability "O" ring sealing, thread Threaded coupling Visual mating indication Design flexibility A specially designed aluminum bronze coupling nut and type 316 stainless steel shells resist corrosion and provide a pressure withstanding connector. Positive threaded coupling, "O" rings, and a color band visual indicator assure sealing and proper mating. A rear accessory threaded provides for the use of EMI hardware or molding adapters. The AJ series is available in several different shell styles, with numerous MIL-C-38999 insert patterns. Hermetically sealed (1 x 10-6 cc/sec leakage rate) arrangements are also available.

The Amphenol® AJ Aquacon Series of connectors has been designed to provide maximum service in oceanic or fluid immersion applications:

  • 1500 PSI capability
  • "O" ring sealing, thread
  • Threaded coupling
  • Visual mating indication
  • Design flexibility

A specially designed aluminum bronze coupling nut and type 316 stainless steel shells resist corrosion and provide a pressure withstanding connector. Positive threaded coupling, "O" rings, and a color band visual indicator assure sealing and proper mating.

A rear accessory threaded provides for the use of EMI hardware or molding adapters.

The AJ series is available in several different shell styles, with numerous MIL-C-38999 insert patterns. Hermetically sealed (1 x 10-6 cc/sec leakage rate) arrangements are also available.

Supplier's Site

Technical Specifications

  Amphenol Aerospace Corporation
Product Category Electrical Connectors
Product Name Aquacon
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight
Termination Crimp, PCB
Unlock Full Specs
to access all available technical data

Similar Products