Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III 88-569768-55S

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-38999 III - 88-569768-55S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
88-569768-55S
MIL Spec Connector - MIL-DTL-38999 III 88-569768-55S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
88-569768-55S
MIL Spec Connector - MIL-DTL-38999 III 88-569768-55S
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol 88-569768-55S - PEI-Genesis
Philadelphia, PA, United States
TVP00RW-23-55S W/ PC CON

TVP00RW-23-55S W/ PC CON

Buy Now
Circular Connector Receptacle Size 23, 55 Position, Panel; Product Range Amphenol Aerospace - 92P7241 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 23, 55 Position, Panel; Product Range Amphenol Aerospace
92P7241
Circular Connector Receptacle Size 23, 55 Position, Panel; Product Range Amphenol Aerospace 92P7241
CIRCULAR CONNECTOR RECEPTACLE SIZE 23, 55 POSITION, PANEL; Product Range:-; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:PCB Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 23, 55 POSITION, PANEL; Product Range:-; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:PCB Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 88-569768-55S Amphenol 88-569768-55S 92P7241
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Connector Receptacle Size 23, 55 Position, Panel; Product Range Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2000-5310/101-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers