Amphenol Aerospace Corporation Circular Connector Assemblies CL90556FS32412P

Description
5 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet
Description
5 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-CL90556FS32412P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-CL90556FS32412P-ND
Circular Connector Assemblies 1178-CL90556FS32412P-ND
5 Position Circular Connector Plug, Male Pins Crimp

5 Position Circular Connector Plug, Male Pins Crimp

Buy Now Datasheet
Circular Connector, Plug, 5Pos, 32-12; Product Range Amphenol Aerospace - 83AH7596 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 5Pos, 32-12; Product Range Amphenol Aerospace
83AH7596
Circular Connector, Plug, 5Pos, 32-12; Product Range Amphenol Aerospace 83AH7596
CIRCULAR CONNECTOR, PLUG, 5POS, 32-12; Product Range:Class L Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:32-12

CIRCULAR CONNECTOR, PLUG, 5POS, 32-12; Product Range:Class L Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:32-12

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1178-CL90556FS32412P-ND 83AH7596
Product Name Circular Connector Assemblies Circular Connector, Plug, 5Pos, 32-12; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 208 volts
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 120/SB ® 120 Silver Contact #4 AWG - 1319G4-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
5 suppliers
Power Entry Modules (PEM) - 486-2040-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details