CONN RCPT MALE 2POS GOLD CRIMP
TV 2C 2#16 PIN RECP NI
TV FLANGE MT RECEP 2W E/NICK
MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20
TV 2C 2#16 PIN RECP NI
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 11, 2 POSITION, WALL; Military Specification:MIL-DT
| DigiKey | Powell Electronics, Inc. | RS Components, Ltd. | Heilind Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1202-D38999/20FB2PN-ND | D38999/20FB2PN | 2804808 | D38999/20FB2PN | Amphenol D38999/20FB2PN | 96J1835 |
| Product Name | Circular Connector Assemblies | Mil Spec Circular Connectors | Connectors Mil-Qualified, Circular Body, All | Circular Connector, Receptacle, Size 11, 2 Position, Wall; Military Specification Amphenol Aerospace | ||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors; Military Connector | ||
| Mounting | Panel Mount | |||||
| Voltage Rating | 600 to 850 volts |