Amphenol Aerospace Corporation Circular Connector Assemblies BFY-1412-12P1D

Description
12 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
12 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-BFY-1412-12P1D-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-BFY-1412-12P1D-ND
Circular Connector Assemblies 1178-BFY-1412-12P1D-ND
12 Position Circular Connector Receptacle, Male Pins Solder Cup

12 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Circular Conn, Rcpt, 12-12, Solder Mount; Product Range Amphenol Aerospace - 08AJ1861 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 12-12, Solder Mount; Product Range Amphenol Aerospace
08AJ1861
Circular Conn, Rcpt, 12-12, Solder Mount; Product Range Amphenol Aerospace 08AJ1861
CIRCULAR CONN, RCPT, 12-12, SOLDER MOUNT; Product Range:Hermetic Circular Connectors; Circular Connector Shell Style:Solder Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded

CIRCULAR CONN, RCPT, 12-12, SOLDER MOUNT; Product Range:Hermetic Circular Connectors; Circular Connector Shell Style:Solder Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1178-BFY-1412-12P1D-ND 08AJ1861
Product Name Circular Connector Assemblies Circular Conn, Rcpt, 12-12, Solder Mount; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Flex 0.080″ Pin Socket to 0.094″ Pin Socket, Adapter - 9484 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
SMA Male Το N Male RF Adapter - ET-SMS-NMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details