Amphenol Aerospace Corporation Connectors Circlr,Industrial,Metal,Assembld/Kitted 88-569761-98P

Description
Connectors Circlr,Industrial,Me tal,Assembld/Kitted
Request a Quote Datasheet
Description
Connectors Circlr,Industrial,Me tal,Assembld/Kitted
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circlr,Industrial,Metal,Assembld/Kitted - 88-569761-98P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
88-569761-98P
Connectors Circlr,Industrial,Metal,Assembld/Kitted 88-569761-98P
Connectors Circlr,Industrial,Me tal,Assembld/Kitted

Connectors Circlr,Industrial,Metal,Assembld/Kitted

Buy Now
 - Amphenol 88-569761-98P - PEI-Genesis
Philadelphia, PA, United States
TVP00RW-9-98P W/ PC CON

TVP00RW-9-98P W/ PC CON

Buy Now
Circular Connector, Receptacle, Size 9, 3 Position, Panel; Product Range Amphenol Aerospace - 05R0168 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 9, 3 Position, Panel; Product Range Amphenol Aerospace
05R0168
Circular Connector, Receptacle, Size 9, 3 Position, Panel; Product Range Amphenol Aerospace 05R0168
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 9, 3 POSITION, PANEL; Product Range:-; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:PCB Pin; Coupling Style:Threaded; Contact Material:- RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 9, 3 POSITION, PANEL; Product Range:-; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:PCB Pin; Coupling Style:Threaded; Contact Material:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 88-569761-98P Amphenol 88-569761-98P 05R0168
Product Name Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector, Receptacle, Size 9, 3 Position, Panel; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Short Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details