Amphenol Aerospace Corporation Circular Connector Assemblies CF-594711-01S

Description
1 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet
Description
1 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-CF-594711-01S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-CF-594711-01S-ND
Circular Connector Assemblies 1178-CF-594711-01S-ND
1 Position Circular Connector Receptacle, Female Sockets Crimp

1 Position Circular Connector Receptacle, Female Sockets Crimp

Buy Now Datasheet
Mil Spec Cir Conn, Rcpt, 11-1, Crimp; Product Range Amphenol Aerospace - 08AK4934 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Rcpt, 11-1, Crimp; Product Range Amphenol Aerospace
08AK4934
Mil Spec Cir Conn, Rcpt, 11-1, Crimp; Product Range Amphenol Aerospace 08AK4934
MIL SPEC CIR CONN, RCPT, 11-1, CRIMP; Product Range:CF Tri-Start Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:1Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Material:-RoHS Compliant: Yes

MIL SPEC CIR CONN, RCPT, 11-1, CRIMP; Product Range:CF Tri-Start Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:1Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Material:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1178-CF-594711-01S-ND 08AK4934
Product Name Circular Connector Assemblies Mil Spec Cir Conn, Rcpt, 11-1, Crimp; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products