Amphenol Aerospace Corporation Circular Connector Assemblies CF-594621-04P

Description
4 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet
Description
4 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-CF-594621-04P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-CF-594621-04P-ND
Circular Connector Assemblies 1178-CF-594621-04P-ND
4 Position Circular Connector Plug, Male Pins Crimp

4 Position Circular Connector Plug, Male Pins Crimp

Buy Now Datasheet
Mil Spec Cir Conn, Plug, 21-4, Crimp; Product Range Amphenol Aerospace - 82Y5125 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Plug, 21-4, Crimp; Product Range Amphenol Aerospace
82Y5125
Mil Spec Cir Conn, Plug, 21-4, Crimp; Product Range Amphenol Aerospace 82Y5125
MIL SPEC CIR CONN, PLUG, 21-4, CRIMP; Product Range:CF Tri-Start Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded

MIL SPEC CIR CONN, PLUG, 21-4, CRIMP; Product Range:CF Tri-Start Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1178-CF-594621-04P-ND 82Y5125
Product Name Circular Connector Assemblies Mil Spec Cir Conn, Plug, 21-4, Crimp; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products