Amphenol Aerospace Corporation Circular Connector Assemblies CL90556FS32413P

Description
5 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet
Description
5 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-CL90556FS32413P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-CL90556FS32413P-ND
Circular Connector Assemblies 1178-CL90556FS32413P-ND
5 Position Circular Connector Plug, Male Pins Crimp

5 Position Circular Connector Plug, Male Pins Crimp

Buy Now Datasheet
Circular Connector, Plug, 5Pos, 32-13; Product Range Amphenol Aerospace - 83AH7597 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 5Pos, 32-13; Product Range Amphenol Aerospace
83AH7597
Circular Connector, Plug, 5Pos, 32-13; Product Range Amphenol Aerospace 83AH7597
CIRCULAR CONNECTOR, PLUG, 5POS, 32-13; Product Range:Class L Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:32-13

CIRCULAR CONNECTOR, PLUG, 5POS, 32-13; Product Range:Class L Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:32-13

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1178-CL90556FS32413P-ND 83AH7597
Product Name Circular Connector Assemblies Circular Connector, Plug, 5Pos, 32-13; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 208 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Circular Connector Assemblies - EGA.2B.312.CLL-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 7.0 amps
View Details
Din Connector Omron Electronic Components - 06AC0147 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details