Amphenol Aerospace Corporation Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
| Product Name | Notes |
|---|---|
| • Clamping voltage as low as 11.9 volts • Low capacitance – suitable for high frequency applications • Unipolar or bipolar – using existing proven diode technology • Protection for... | |
| • Filter connector size package • Protection for 14, 31, 38 DC voltage circuits • Radiation hardened • No additional circuits required • Low impedance • Increased reliability • Nanosecond... | |
| Advanced design to provide higher contact density for high speed integratedcircuitry in SEM-E and custom form factors.• Digital insert pattern grid is in 8 rows: 0.100 inch spacing along the... | |
| Amphenol offers a variety of special cylindrical filter connectors to fit your application, with custom machined shells along with application specific connectors. | |
| Amphenol offers complete board level design flexibility with its LRM (Line Replaceable Modular) interconnect series. Amphenol LRM connectors provide the high level of design versatility that engineers need for board... | |
| Amphenol’s VIPER™ connector is a shielded, high-density, high-speed press-fit, modular interconnect system. Optimized for differential pair architectures on a 1.8mm x 1.35mm grid, the waferized daughtercard assembly also provides single-ended... | |
| Amphenol's NAFI connector products include multi-row, through-hole solder "blade" connectors and card extender connectors as well as press fit "tuning fork" backplane connectors. As with our other connector products, a... | |
| Amphenol's wide range of board level interconnects also includes high density UHD (Ultra High Density) Series module and backplane connectors. These utilize fork and blade contacts in a staggered grid... | |
| Components designed to meet the severe mechanical and environmental requirements of MIL-DTL-38999 Series III are now available to Series IV users. Modifications of the connector are available with EMP protection,... | |
| Filter adapters present an effective and economical method of introducing EMI/EMP protection to an installed system. Adapters are available to inter-mate with all commonly used Mil-Spec connectors. Installation of the... | |
| Higher contact density and improved electrical performance• All the features of staggered LRM, including ESD protection (module connector)• Available in SEM-E and custom form factors• 236 contact pattern grid in... | |
| Strands of high tensile strength wire are bundled together to form brush-like contacts. By intermeshing two wire bundles together, an electrical connection is made. Low Mating Force (70-90% less than... | |
| The “AN” Filter Connector is designed in configurations intermateable and intermountable with MIL-DTL-5015* connectors and provides electromagnetic interference protection for critical circuits. • Same dimensions as the non-filtered standard MIL-spec... | |
| The Amphenol ® FTV Series III, demonstrates unsurpassed technical leadership. With added flter features, the high performance general duty threaded connector is designed to withstand the pressures of severe environment... | |
| The Amphenol FPT Series combines the unique design features of the miniature PT series with EMI and EMP protection. Intermateable with MIL-DTL-26482 Series connectors and MIL-DTL-83723 connectors Quick, positive coupling... | |
| The Amphenol® Energy Shunting Assembly (ESA) is a simple, compact unit which provides lightning and electromagnetic pulse (EMP) protection of systems in which many signal lines enter sensitive electronic equipment. | |
| The Amphenol® FJT Series space and weight saving design, coupled with a filter, gives high reliability. • Intermateable with MIL-DTL-38999/27599 Series IIconnec tors (see section Series II JT) • Quick... | |
| The Amphenol® FLJT Series offers all the design features of the FJT plus a 100% “scoop-proof” contact protection design. •Intermountable with MIL-DTL-38999/27599 Series I connectors (see section Series I LJT)... | |
| The Amphenol® FSJT Series combines the unique design features of the scoop-proof FLJT Series with the standard mounting dimensions of JT types. • 100% scoop-proof design • Standard mounting dimensions... | |
| The FM Series of NAFI connectors are for surface mountinterconnection to printed circuit boards with flex circuittermination. Up to 5 rows of contacts can be configured.The standard NAFI interface is... | |
| UHD 296 Pin Connector with 270V Power 296 Digital Contacts SEM-E Format DESC 89065-93006 Two 270V Power Contacts Rigid or Flex Terminations | |
| UHD 300-Pin Multipurpose Connector 300 Digital Contacts SEM-E Format DESC 89065-93004 8 Size-16 M-29504 Fiber Optic, Coax Contacts Rigid or Flex Terminations | |
| UHD 372 Pin Connector SEM-E 372 Digital Contacts SEM-E Format IEEE 1101.4, 1101.7, 1101.9 DESC 89065-93002 Rigid or Flex Terminations | |
| UHD 396 Pin Connector Futurebus+ SEM-E 396 Digital Contacts SEM-E Format EIA /IS-753 IEEE 1101.4, 1101.7, 1101.9 Rigid or Flex Terminations | |
| UHD 556 Pin Connector Futurebus+ 10-SU 556 Digital Contacts 10-SU Format EIA /IS-753 IEEE 1101.3, 1101.8 Rigid or Flex Terminations | |
| Aluminum Shells in threaded or bayonet coupling, proprietary (ZZY or ZZW), or supplied to military Classes R and G General purpose, environmentally resistant Square flange or single hole receptacles, and... | |
| Developed in the 1980’s to provide solutions to problems caused by the high mating and unmating forces of conventional pin and socket contact pairs. 4 Body styles: mother board (MB),... | |
| High density contact pattern: .070” x .060” grid spacing Low mated height: .500 from mother board to row A of daughter board Utilizes the high performance brush contact system for... | |
| Metal shells - mount directly to the standard VME card mounting holes, providing support and protection to the inserts in the module and additional stiffness to the backplane The metal... |