Amphenol Aerospace Corporation Mil Spec Cir Conn, Rcpt, 15-3, Crimp; Product Range Amphenol Aerospace CF-594015-03S

Description
MIL SPEC CIR CONN, RCPT, 15-3, CRIMP; Product Range:CF Tri-Start Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied
Description
MIL SPEC CIR CONN, RCPT, 15-3, CRIMP; Product Range:CF Tri-Start Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied

Suppliers

Company
Product
Description
Supplier Links
Mil Spec Cir Conn, Rcpt, 15-3, Crimp; Product Range Amphenol Aerospace - 08AK4927 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Rcpt, 15-3, Crimp; Product Range Amphenol Aerospace
08AK4927
Mil Spec Cir Conn, Rcpt, 15-3, Crimp; Product Range Amphenol Aerospace 08AK4927
MIL SPEC CIR CONN, RCPT, 15-3, CRIMP; Product Range:CF Tri-Start Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied

MIL SPEC CIR CONN, RCPT, 15-3, CRIMP; Product Range:CF Tri-Start Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08AK4927
Product Name Mil Spec Cir Conn, Rcpt, 15-3, Crimp; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Altech Corp.
Specs
Gender Female / Jack
Termination Crimp
View Details
50 Ohm N Connector, N Straight Plug - 190510A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details