Amphenol Aerospace Corporation
Circular Connector Assemblies
BACC63CT9-98SN
-
DigiKey
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
1178-BACC63CT9-98SN-ND |
15AJ6811 |
|
Product Name
|
Circular Connector Assemblies |
Plug Amphenol Aerospace |
|
Connector Type
|
Circular / Cylindrical Connectors
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Connector Type
DIN Connector
Voltage Rating
400 volts
Contact Size (AWG)
12 to 22 AWG
View Details
2 suppliers